Philips logo

Philips 19PFL3405H/12 TV 19" HD Black 300 cd/m²

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175884
Info modified on:
01 Nov 2024, 11:26:19
Short summary description Philips 19PFL3405H/12 TV 19" HD Black 300 cd/m²:

Philips 19PFL3405H/12, 19", 1366 x 768 pixels, HD, LED, 3D, Black

Long summary description Philips 19PFL3405H/12 TV 19" HD Black 300 cd/m²:

Philips 19PFL3405H/12. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. 3D. Display brightness: 300 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.