Philips logo

Philips 196V3LSB/57 LED display 18.5" 1366 x 768 pixels HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91726
Info modified on:
31 May 2024, 09:35:15
Short summary description Philips 196V3LSB/57 LED display 18.5" 1366 x 768 pixels HD Black:

Philips 196V3LSB/57, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Philips 196V3LSB/57 LED display 18.5" 1366 x 768 pixels HD Black:

Philips 196V3LSB/57. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.