Philips logo

Philips LCD widescreen monitor 190TW9FB/00

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92669
Info modified on:
14 Mar 2024, 19:29:21
Short summary description Philips LCD widescreen monitor 190TW9FB/00:

Philips LCD widescreen monitor 190TW9FB/00, 19.1", 1440 x 900 pixels, HD, LCD, 5 ms, Black

Long summary description Philips LCD widescreen monitor 190TW9FB/00:

Philips LCD widescreen monitor 190TW9FB/00. Display diagonal: 19.1", Display resolution: 1440 x 900 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.