Philips logo

Philips 190E3LSU/93 computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18330
Info modified on:
31 May 2024, 09:35:02
Short summary description Philips 190E3LSU/93 computer monitor 19" 1440 x 900 pixels Black:

Philips 190E3LSU/93, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Philips 190E3LSU/93 computer monitor 19" 1440 x 900 pixels Black:

Philips 190E3LSU/93. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.