Philips logo

Philips Brilliance 190CW9FB/00 computer monitor 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108360
Info modified on:
31 May 2024, 09:34:43
Short summary description Philips Brilliance 190CW9FB/00 computer monitor 19" 1440 x 900 pixels Black:

Philips Brilliance 190CW9FB/00, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Philips Brilliance 190CW9FB/00 computer monitor 19" 1440 x 900 pixels Black:

Philips Brilliance 190CW9FB/00. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.