Philips logo

Philips 190B7CS/96 computer monitor 19" 1280 x 1024 pixels Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23447
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Philips 190B7CS/96 computer monitor 19" 1280 x 1024 pixels Black, Silver:

Philips 190B7CS/96, 19", 1280 x 1024 pixels, LCD, 8 ms, Black, Silver

Long summary description Philips 190B7CS/96 computer monitor 19" 1280 x 1024 pixels Black, Silver:

Philips 190B7CS/96. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.