Philips logo

Philips 18252410 metal-halide bulb 395 W 4500 K 32500 lm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55922
Info modified on:
26 Jul 2024, 08:52:56
Short summary description Philips 18252410 metal-halide bulb 395 W 4500 K 32500 lm:

Philips 18252410, 395 W, 4500 K, 32500 lm, Matte, Cool white, 4.78" (121.5 mm)

Long summary description Philips 18252410 metal-halide bulb 395 W 4500 K 32500 lm:

Philips 18252410. Bulb power: 395 W, Color temperature: 4500 K, Luminous flux: 32500 lm. Length: 4.78" (121.5 mm), Height: 11.2" (284 mm). Mercury content: 67 mg, Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.