Philips logo

Philips 170P6EG computer monitor 17" 1280 x 1024 pixels Gray

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25720
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 170P6EG computer monitor 17" 1280 x 1024 pixels Gray:

Philips 170P6EG, 17", 1280 x 1024 pixels, 8 ms, Gray

Long summary description Philips 170P6EG computer monitor 17" 1280 x 1024 pixels Gray:

Philips 170P6EG. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.