Philips logo

Philips LCD monitor 170B7CS/27

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38685
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Philips LCD monitor 170B7CS/27:

Philips LCD monitor 170B7CS/27, 17", 1280 x 1024 pixels, LCD, 5 ms, Silver

Long summary description Philips LCD monitor 170B7CS/27:

Philips LCD monitor 170B7CS/27. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.