Philips logo

Philips 15PT1767/01 CRT TV 15" Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 15PT1767/01 CRT TV 15" Silver:

Philips 15PT1767/01, 15", 4:3, 14.2" (36 cm), 4:3, 16:9, 15" (38 cm), 14.2" (36 cm)

Long summary description Philips 15PT1767/01 CRT TV 15" Silver:

Philips 15PT1767/01. Display diagonal: 15", Aspect ratio: 4:3, Viewable size diagonal: 14.2" (36 cm). Analog signal format system: NTSC, PAL, SECAM, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. Peak Music Power Output (PMPO): 4 W, Music power: 8 W. Product color: Silver. Remote control type: RCLE011

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.