Philips logo

Philips 2000 series 14PT2307/V7 CRT TV 14" Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172789
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 2000 series 14PT2307/V7 CRT TV 14" Black:

Philips 2000 series 14PT2307/V7, 14", 4:3, 14.2" (36 cm), 150 W, Black, 75 W

Long summary description Philips 2000 series 14PT2307/V7 CRT TV 14" Black:

Philips 2000 series 14PT2307/V7. Display diagonal: 14", Aspect ratio: 4:3, Display diagonal (metric): 14.2" (36 cm). Peak Music Power Output (PMPO): 150 W. Product color: Black. Power consumption (typical): 75 W. Weight: 19.8 lbs (9 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.