Philips logo

Philips Vision 12972PRC1 car light bulb H7 55 W Halogen

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143546
Info modified on:
01 May 2025, 03:23:42
Short summary description Philips Vision 12972PRC1 car light bulb H7 55 W Halogen:

Philips Vision 12972PRC1, 55 W, 12 V, H7, Halogen, 3200 K, 1 pc(s)

Long summary description Philips Vision 12972PRC1 car light bulb H7 55 W Halogen:

Philips Vision 12972PRC1. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H7, Base type: PX26d, Bulb type: Halogen, Color temperature: 3200 K. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.