Philips logo

Philips WhiteVision 12362WHVB1 car light bulb H11 55 W Halogen

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82859
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips WhiteVision 12362WHVB1 car light bulb H11 55 W Halogen:

Philips WhiteVision 12362WHVB1, 55 W, 12 V, H11, Halogen, 3700 K, 1 pc(s)

Long summary description Philips WhiteVision 12362WHVB1 car light bulb H11 55 W Halogen:

Philips WhiteVision 12362WHVB1. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H11, Base type: PGJ19-2, Bulb type: Halogen, Color temperature: 3700 K. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.