Philips logo

Philips PhotoFrame 10FF3CME/27

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33332
Info modified on:
14 Mar 2024, 17:27:53
Short summary description Philips PhotoFrame 10FF3CME/27:

Philips PhotoFrame 10FF3CME/27, 10.2", 800 x 480 pixels, LCD, 250 cd/m², 300:1, 120°

Long summary description Philips PhotoFrame 10FF3CME/27:

Philips PhotoFrame 10FF3CME/27. Display diagonal: 10.2", Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: JPG. Internal memory: 128 MB, Compatible memory cards: CF, MicroSD (TransFlash), MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD. Interface: USB 2.0. Playback modes: Slideshow, Photo effects: Black&White, Sepia, Slideshow setting: Collage, Random, Sequential, Transition

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.