Philips logo

Philips 107T51 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 1280 x 1024 pixels 17"

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87290
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 107T51 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 1280 x 1024 pixels 17":

Philips 107T51 17" CRT .25 71kHz 1280x1024 MPR2, 17", Shadow Mask CRT, 1280 x 1024 pixels, 9.61" (24.4 cm), 12.8" (32.5 cm), 16.1" (41 cm)

Long summary description Philips 107T51 17" CRT .25 71kHz 1280x1024 MPR2 monitor CRT 1280 x 1024 pixels 17":

Philips 107T51 17" CRT .25 71kHz 1280x1024 MPR2. Display diagonal: 17", Type: Shadow Mask CRT, Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 15.6 x 16.7 x 15.1" (397 x 424 x 383 mm), Depth: 16.7" (424 mm), Width: 15.6" (397 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.