Philips logo

Philips 17" Real Flat CRT Monitor monitor CRT 17"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79782
Info modified on:
18 Jan 2024, 17:34:22
Short summary description Philips 17" Real Flat CRT Monitor monitor CRT 17":

Philips 17" Real Flat CRT Monitor, 17", 16.1" (41 cm), 50 - 160 Hz, 30 - 71 kHz, 1280 x 1024 pixels, 0.00984 x 0.00827" (0.25 x 0.21 mm)

Long summary description Philips 17" Real Flat CRT Monitor monitor CRT 17":

Philips 17" Real Flat CRT Monitor. Display diagonal: 17", Viewable size diagonal: 16.1" (41 cm), Vertical scan range: 50 - 160 Hz. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 13°, Certification: BSMI, CCC, CE, C-Tick,DHS, eK, FCC-B, UL, CSA, FDA, GOST, IRAM, MIC, MPR-II, NOM, PSB, SEMKO,.... Power consumption (typical): 62 W, Power requirements: 100-240V; 50/60Hz, Power consumption (standby): 1 W. Depth: 16.7" (423.5 mm), Height: 15" (382 mm), Width: 15.6" (397 mm). Package dimensions (WxDxH): 17.6 x 18.7 x 16.5" (446 x 475 x 420 mm), Package weight: 34 lbs (15.4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.