Philips logo

Philips DN135C LED20S/830 PSU II WH ceiling lighting LED

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21140
Info modified on:
27 May 2024, 12:45:51
Short summary description Philips DN135C LED20S/830 PSU II WH ceiling lighting LED:

Philips DN135C LED20S/830 PSU II WH, 1 bulb(s), LED, 3000 K, 2000 lm, IP20, White

Long summary description Philips DN135C LED20S/830 PSU II WH ceiling lighting LED:

Philips DN135C LED20S/830 PSU II WH. Product color: White, Shape: Round, Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Bulb type: LED, Light color: Warm white. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Height: 1.97" (50 mm), Diameter: 8.46" (21.5 cm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.