Philips logo

Philips T5 Essential 927926783058 energy-saving lamp 28 W G5 Warm white

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110692
Info modified on:
05 Jun 2025, 09:25:42
Short summary description Philips T5 Essential 927926783058 energy-saving lamp 28 W G5 Warm white:

Philips T5 Essential 927926783058, 28 W, G5, T5, 20000 h, 2900 lm, Warm white

Long summary description Philips T5 Essential 927926783058 energy-saving lamp 28 W G5 Warm white:

Philips T5 Essential 927926783058. Bulb power: 28 W, Fitting/cap type: G5, Bulb size: T5, Luminous flux: 2900 lm, Light color: Warm white, Color Rendering Index (CRI): 82, Bulb lifetime: 20000 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.