Philips logo

Philips Hue White and color ambiance 915004576701 smart lighting Table lamp 6 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
356655
Info modified on:
27 May 2024, 13:24:03
Philips 915004576701 user manual (1024 KB)
Product Brochure/Datasheet (384 KB)
Quick start Guide (2.3 MB)
Short summary description Philips Hue White and color ambiance 915004576701 smart lighting Table lamp 6 W:

Philips Hue White and color ambiance 915004576701, Table lamp, White, LED, Synthetics, Non-changeable bulb(s), Cool white

Long summary description Philips Hue White and color ambiance 915004576701 smart lighting Table lamp 6 W:

Philips Hue White and color ambiance 915004576701. Type: Table lamp, Product color: White, Bulb type: LED. Input voltage: 50-60 Hz, AC input frequency: 50-60 Hz, Voltage: 24 V. Width: 5.91" (150 mm), Depth: 5.91" (150 mm), Height: 3.11" (79 mm). Package dimensions (WxDxH): 0.827 x 0.827 x 0.449" (21 x 21 x 11.4 mm), Package width: 8.27" (210 mm), Package depth: 82.3" (2090 mm). On/off switch location: Article

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.