Philips logo

Philips 8720169248762 household fan White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20345
Info modified on:
21 May 2025, 07:56:10
Philips 8720169248762 user manual (27 MB)
Short summary description Philips 8720169248762 household fan White:

Philips 8720169248762, Household blade fan, White, Ceiling, Plastic, IP20, II

Long summary description Philips 8720169248762 household fan White:

Philips 8720169248762. Type: Household blade fan, Product color: White, Placement: Ceiling. Power source type: AC, Power consumption (typical): 85 W, AC input voltage: 220-240 V. Width: 22.7" (577 mm), Depth: 22.7" (577 mm), Length: 22.7" (577 mm). Package width: 24.2" (615 mm), Package depth: 6.69" (170 mm), Package height: 24.4" (620 mm). Luminous flux: 6500 lm, Bulb type: LED, Lighting style: Contemporary

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.