Philips logo

Philips Functional 8719514328693 spotlight Recessed lighting spot Non-changeable bulb(s) LED

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36173
Info modified on:
05 Aug 2025, 06:03:08
Short summary description Philips Functional 8719514328693 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips Functional 8719514328693, Recessed lighting spot, Non-changeable bulb(s), LED, 2700 K, 1150 lm, Black

Long summary description Philips Functional 8719514328693 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips Functional 8719514328693. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Bulb type: LED, Color temperature (max): 2700 K, Luminous flux: 1150 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.