Philips logo

Philips Hue White 8719514319028 smart lighting Smart bulb Bluetooth 9 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133098
Info modified on:
09 Aug 2025, 06:11:17
Short summary description Philips Hue White 8719514319028 smart lighting Smart bulb Bluetooth 9 W:

Philips Hue White 8719514319028, Smart bulb, Bluetooth, White, Integrated LED, E27, A60

Long summary description Philips Hue White 8719514319028 smart lighting Smart bulb Bluetooth 9 W:

Philips Hue White 8719514319028. Type: Smart bulb, Interface: Bluetooth, Product color: White. Mobile operating systems supported: Android 10.0, Android 11.0, Android 12.0, Android 13.0, Android 8.0, Android 9.0, iOS 11.0, iOS.... Energy efficiency class: F, Energy consumption per 1000 hours: 9 kWh, Power consumption (standby): 0.41 W. Width: 2.4" (61 mm), Depth: 2.4" (61 mm), Height: 4.33" (110 mm). Package type: Box, Package width: 5.75" (146 mm), Package depth: 0.283" (7.2 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.