Philips logo

Philips Hue White and color ambiance 8718699709914 smart lighting Smart strip light ZigBee 19 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77227
Info modified on:
21 May 2025, 06:35:25
Philips 8718699709914 user manual (497 KB)
Short summary description Philips Hue White and color ambiance 8718699709914 smart lighting Smart strip light ZigBee 19 W:

Philips Hue White and color ambiance 8718699709914, Smart strip light, ZigBee, Multicolor, LED, Silicone, Non-changeable bulb(s)

Long summary description Philips Hue White and color ambiance 8718699709914 smart lighting Smart strip light ZigBee 19 W:

Philips Hue White and color ambiance 8718699709914. Type: Smart strip light, Interface: ZigBee, Product color: Multicolor. Energy efficiency class: G, Power consumption (standby): 0.5 W, Input voltage: Range 220 - 240. Width: 0.433" (11 mm), Depth: 78.3" (1990 mm), Height: 0.787" (20 mm). Package type: Box, Package width: 8.27" (210 mm), Package depth: 0.378" (9.6 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.