Philips logo

Philips 8718699675875 LED bulb Cool daylight 6500 K 16 W B22

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17424
Info modified on:
27 Mar 2025, 19:21:15
Short summary description Philips 8718699675875 LED bulb Cool daylight 6500 K 16 W B22:

Philips 8718699675875, 16 W, 100 W, B22, 1440 lm, 15000 h, Cool daylight

Long summary description Philips 8718699675875 LED bulb Cool daylight 6500 K 16 W B22:

Philips 8718699675875. Bulb power: 16 W, Equivalent bulb power: 100 W, Fitting/cap type: B22, Luminous flux: 1440 lm, Bulb lifetime: 15000 h, Light color: Cool daylight, Color temperature: 6500 K, Color Rendering Index (CRI): 80, Power factor: 0.9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.