Philips logo

Philips 8718696768624 energy-saving lamp Warm white 2700 K 7 W E27

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161287
Info modified on:
16 Mar 2025, 09:02:11
Short summary description Philips 8718696768624 energy-saving lamp Warm white 2700 K 7 W E27:

Philips 8718696768624, 7 W, 60 W, E27, 806 lm, 15000 h, Warm white

Long summary description Philips 8718696768624 energy-saving lamp Warm white 2700 K 7 W E27:

Philips 8718696768624. Bulb power: 7 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.51

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.