Philips logo

Philips Functional 8718696722237 spotlight Recessed lighting spot Non-changeable bulb(s) LED

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46572
Info modified on:
05 Jun 2025, 09:22:02
Short summary description Philips Functional 8718696722237 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips Functional 8718696722237, Recessed lighting spot, Non-changeable bulb(s), LED, 4000 K, 1500 lm, White

Long summary description Philips Functional 8718696722237 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips Functional 8718696722237. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Bulb type: LED, Color temperature (max): 4000 K, Luminous flux: 1500 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.