Philips logo

Philips 8718696668696 LED bulb Warm white 2700 K 5.5 W E27

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128766
Info modified on:
27 May 2024, 13:16:35
Short summary description Philips 8718696668696 LED bulb Warm white 2700 K 5.5 W E27:

Philips 8718696668696, 5.5 W, 48 W, E27, 620 lm, 15000 h, Warm white

Long summary description Philips 8718696668696 LED bulb Warm white 2700 K 5.5 W E27:

Philips 8718696668696. Bulb power: 5.5 W, Equivalent bulb power: 48 W, Fitting/cap type: E27, Luminous flux: 620 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.5

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.