Philips logo

Philips 8718696562864 LED bulb Warm white 2700 K 5.5 W GU10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174686
Info modified on:
27 Mar 2025, 19:22:03
EU Energy Label (1.1 MB)
Dimmer Compatibility List (DMC) (3.5 MB)
Short summary description Philips 8718696562864 LED bulb Warm white 2700 K 5.5 W GU10:

Philips 8718696562864, 5.5 W, 50 W, GU10, 15000 h, Warm white

Long summary description Philips 8718696562864 LED bulb Warm white 2700 K 5.5 W GU10:

Philips 8718696562864. Bulb power: 5.5 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 90, Power factor: 0.84

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.