Philips logo

Philips 8718696474969 LED bulb Warm white 2700 K 4 W E27

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140266
Info modified on:
27 Mar 2025, 19:22:02
Short summary description Philips 8718696474969 LED bulb Warm white 2700 K 4 W E27:

Philips 8718696474969, 4 W, 25 W, E27, 250 lm, 15000 h, Warm white

Long summary description Philips 8718696474969 LED bulb Warm white 2700 K 4 W E27:

Philips 8718696474969. Bulb power: 4 W, Equivalent bulb power: 25 W, Fitting/cap type: E27, Luminous flux: 250 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.4

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.