Philips logo

Philips myLiving 8718696133194 spotlight Rail lighting spot GU10 LED

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15467
Info modified on:
25 May 2025, 06:25:04
Philips 8718696133194 user manual (491 KB)
Short summary description Philips myLiving 8718696133194 spotlight Rail lighting spot GU10 LED:

Philips myLiving 8718696133194, Rail lighting spot, GU10, 1 bulb(s), LED, 230 V, Chrome

Long summary description Philips myLiving 8718696133194 spotlight Rail lighting spot GU10 LED:

Philips myLiving 8718696133194. Product type: Rail lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED. International Protection (IP) code: IP20. Input voltage: 230 V. Product color: Chrome

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.