Philips logo

Philips Hue White and color ambiance Lighstrip Plus extension V3

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133191
Info modified on:
21 May 2025, 04:39:05
Short summary description Philips Hue White and color ambiance Lighstrip Plus extension V3:

Philips Hue White and color ambiance Lighstrip Plus extension V3, Indirect light, Bluetooth, Multicolor, LED, Silicone, Non-changeable bulb(s)

Long summary description Philips Hue White and color ambiance Lighstrip Plus extension V3:

Philips Hue White and color ambiance Lighstrip Plus extension V3. Type: Indirect light, Interface: Bluetooth, Product color: Multicolor. Input voltage: 100-240 V, AC input frequency: 50-60 Hz, AC input voltage: 100-240 V. Width: 0.236" (6 mm), Depth: 1.55" (39.4 mm), Height: 0.0787" (2 mm). Package width: 0.413" (10.5 mm), Package depth: 0.197" (5 mm), Package height: 0.827" (21 mm). Operating relative humidity (H-H): 5 - 95%, Operating temperature (T-T): -20 - 45 °C

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.