Philips logo

Philips Star Wars 717889916 Black Hand flashlight LED

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64963
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Star Wars 717889916 Black Hand flashlight LED:

Philips Star Wars 717889916, Hand flashlight, Black, Synthetics, Bedroom, Children's room, Living room, Expressive, IP20

Long summary description Philips Star Wars 717889916 Black Hand flashlight LED:

Philips Star Wars 717889916. Flashlight type: Hand flashlight, Product color: Black, Housing material: Synthetics. International Protection (IP) code: IP20. Lamp type: LED, Luminous flux: 5 lm, Light color: White. Battery type: LR44. Width: 1.26" (32 mm), Depth: 4.45" (113 mm), Height: 1.26" (32 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.