Philips logo

Philips myLiving 7010531P6 table lamp Non-changeable bulb(s) 3 W LED White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112811
Info modified on:
25 Jul 2024, 13:51:29
Short summary description Philips myLiving 7010531P6 table lamp Non-changeable bulb(s) 3 W LED White:

Philips myLiving 7010531P6, White, Synthetics, Bedroom, Living room, Expressive, IP20, III

Long summary description Philips myLiving 7010531P6 table lamp Non-changeable bulb(s) 3 W LED White:

Philips myLiving 7010531P6. Product color: White, Material: Synthetics, Suitable location: Bedroom, Living room. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 3 W. On/off switch location: Article. Suitable for light type: Ambience, Type: Table lamp. Input voltage: 5 V, Battery voltage: 5 V, AC input voltage: 5 V

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.