Philips logo

Philips myBathroom 5900511P0 Recessed lighting spot Non-changeable bulb(s) LED

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130065
Info modified on:
25 Jul 2024, 13:51:01
Short summary description Philips myBathroom 5900511P0 Recessed lighting spot Non-changeable bulb(s) LED:

Philips myBathroom 5900511P0, Recessed lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 500 lm, Chrome

Long summary description Philips myBathroom 5900511P0 Recessed lighting spot Non-changeable bulb(s) LED:

Philips myBathroom 5900511P0. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Luminous flux: 500 lm. International Protection (IP) code: IP65. Input voltage: 220-240 V. Product color: Chrome

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.