Philips logo

Philips Hue White ambiance 5900131C5 Smart lighting spot 0.25 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128275
Info modified on:
09 Jun 2025, 13:10:42
Short summary description Philips Hue White ambiance 5900131C5 Smart lighting spot 0.25 W:

Philips Hue White ambiance 5900131C5, Smart lighting spot, White, LED, Aluminum, Non-changeable bulb(s), 600 lm

Long summary description Philips Hue White ambiance 5900131C5 Smart lighting spot 0.25 W:

Philips Hue White ambiance 5900131C5. Type: Smart lighting spot, Product color: White, Bulb type: LED. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 2.09" (53 mm), Depth: 5.35" (136 mm), Length: 5.35" (136 mm). Package width: 3.98" (101 mm), Package depth: 6.73" (171 mm), Package height: 5.63" (143 mm). Cut out width: 4.92" (12.5 cm), Cut out length: 4.92" (12.5 cm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.