Philips WarmGlow LED 5624031P0, Surfaced lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 4.5 W, 2700 K
Philips WarmGlow LED 5624031P0. Product type: Surfaced lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 4.5 W, Bulb voltage: LED, Color temperature (max): 2700 K, Luminous flux: 500 lm. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product color: White