Philips logo

Philips myLiving 533433116 Surfaced lighting spot Non-changeable bulb(s) LED 12 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120232
Info modified on:
27 May 2024, 13:10:49
Philips 53343/31/16 user manual (1.2 MB)
Short summary description Philips myLiving 533433116 Surfaced lighting spot Non-changeable bulb(s) LED 12 W:

Philips myLiving 533433116, Surfaced lighting spot, Non-changeable bulb(s), 3 bulb(s), LED, 12 W, White

Long summary description Philips myLiving 533433116 Surfaced lighting spot Non-changeable bulb(s) LED 12 W:

Philips myLiving 533433116. Product type: Surfaced lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 12 W, Bulb voltage: LED, Luminous flux: 990 lm. International Protection (IP) code: IP20, Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.