Philips logo

Philips Hue White ambiance 5046131P8 Smart lighting spot 5.5 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89448
Info modified on:
27 May 2024, 13:19:29
Short summary description Philips Hue White ambiance 5046131P8 Smart lighting spot 5.5 W:

Philips Hue White ambiance 5046131P8, Smart lighting spot, White, LED, Metal, Cool white, 2200 K

Long summary description Philips Hue White ambiance 5046131P8 Smart lighting spot 5.5 W:

Philips Hue White ambiance 5046131P8. Type: Smart lighting spot, Product color: White, Bulb type: LED. Energy efficiency class: A, Input voltage: 220-240 V, Bulb voltage: 230 V. Width: 4.02" (102 mm), Depth: 5.35" (136 mm), Height: 4.41" (112 mm). Package width: 4.65" (118 mm), Package depth: 7.83" (199 mm), Package height: 5.51" (140 mm). Compatible bulb energy efficiency classes (old): A, A+, B, C, D, E, Included bulb energy efficiency class (old): A

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.