Philips logo

Philips myLiving 5026117P3 Recessed lighting spot GU10 LED 4.6 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32176
Info modified on:
27 May 2024, 13:20:13
EU Energy Label (14 KB)
Short summary description Philips myLiving 5026117P3 Recessed lighting spot GU10 LED 4.6 W:

Philips myLiving 5026117P3, Recessed lighting spot, GU10, 1 bulb(s), LED, 4.6 W, Chrome

Long summary description Philips myLiving 5026117P3 Recessed lighting spot GU10 LED 4.6 W:

Philips myLiving 5026117P3. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 4.6 W, Bulb voltage: 230 V. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Chrome

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.