Philips logo

Philips myLiving 3605631E7 floor lighting

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102052
Info modified on:
27 May 2024, 13:22:48
EU Energy Label (11 KB)
Short summary description Philips myLiving 3605631E7 floor lighting:

Philips myLiving 3605631E7, White, Bedroom, Living room, Office, Study, Metal, IP20, II, Contemporary

Long summary description Philips myLiving 3605631E7 floor lighting:

Philips myLiving 3605631E7. Product color: White, Suitable location: Bedroom, Living room, Office, Study, Housing material: Metal. Number of bulbs: 1 bulb(s), Replacement bulb power (max): 15 W. On/off switch location: Wire. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 8.86" (225 mm), Depth: 8.86" (225 mm), Length: 8.86" (225 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.