Philips logo

Philips Hue White ambiance 3418631P6 Smart mirror Bluetooth/Zigbee 27 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38598
Info modified on:
30 Apr 2024, 21:12:25
End of life date:
15 Feb 2022
Short summary description Philips Hue White ambiance 3418631P6 Smart mirror Bluetooth/Zigbee 27 W:

Philips Hue White ambiance 3418631P6, Smart mirror, Bluetooth/Zigbee, White, LED, Metal, Non-changeable bulb(s)

Long summary description Philips Hue White ambiance 3418631P6 Smart mirror Bluetooth/Zigbee 27 W:

Philips Hue White ambiance 3418631P6. Type: Smart mirror, Interface: Bluetooth/Zigbee, Product color: White. Power source type: AC, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 22" (560 mm), Depth: 22" (560 mm), Height: 2.01" (51 mm). Package type: Box, Package width: 24.5" (623 mm), Package depth: 66.9" (1700 mm). Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.