Philips logo

Philips myBathroom 340941116 G5 N, Fluorescent

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130444
Info modified on:
27 May 2024, 13:39:27
Philips 34094/11/16 user manual (1.7 MB)
Short summary description Philips myBathroom 340941116 G5 N, Fluorescent:

Philips myBathroom 340941116, Surfaced, 1 bulb(s), G5, 2700 K, IP44, Chrome

Long summary description Philips myBathroom 340941116 G5 N, Fluorescent:

Philips myBathroom 340941116. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: G5, Color temperature (max): 2700 K, Luminous flux: 1000 lm, Bulb lifetime: 2000 h. International Protection (IP) code: IP44, Protection class: II, Suitable for indoor use, Product color: Chrome

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.