Philips logo

Philips Hue White ambiance 3407511P7 Smart lighting spot 5 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37367
Info modified on:
30 Apr 2024, 21:13:48
Short summary description Philips Hue White ambiance 3407511P7 Smart lighting spot 5 W:

Philips Hue White ambiance 3407511P7, Smart lighting spot, Chrome, LED, Synthetics, GU10, GU10

Long summary description Philips Hue White ambiance 3407511P7 Smart lighting spot 5 W:

Philips Hue White ambiance 3407511P7. Type: Smart lighting spot, Product color: Chrome, Bulb type: LED. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Voltage: LED. Width: 3.74" (95 mm), Depth: 3.74" (95 mm), Length: 3.74" (95 mm). Package width: 11.1" (281 mm), Package depth: 1.11" (28.1 mm), Package height: 3.35" (85 mm). Quantity per pack: 3 pc(s), Included bulb 2 power: 5 W, Bulb power 3: 5 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.