Philips logo

Philips Hue White ambiance 3216231P5 Smart ceiling light 55 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156112
Info modified on:
25 Jul 2024, 13:48:29
Short summary description Philips Hue White ambiance 3216231P5 Smart ceiling light 55 W:

Philips Hue White ambiance 3216231P5, Smart ceiling light, White, LED, Aluminum, Non-changeable bulb(s), White

Long summary description Philips Hue White ambiance 3216231P5 Smart ceiling light 55 W:

Philips Hue White ambiance 3216231P5. Type: Smart ceiling light, Product color: White, Bulb type: LED. Input voltage: 220-240 V, Bulb voltage: LED, Voltage: LED. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 1.81" (46 mm). Package width: 2.48" (63 mm), Package depth: 27.1" (688 mm), Package height: 27.3" (694 mm). Package net weight: 10.6 lbs (4.79 kg), Package gross weight: 13.3 lbs (6.04 kg)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.