Philips myBathroom 320101716, 1 bulb(s), Fluorescent, E27, 2700 K, 1320 lm, IP44
Philips myBathroom 320101716. Product color: Chrome, Suitable location: Bathroom, Shape: Oval. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Energy efficiency class: A, Input voltage: 230 V. Width: 12.4" (315 mm), Depth: 12.4" (315 mm), Height: 3.94" (100 mm). Package width: 12.6" (319 mm), Package depth: 37.8" (960 mm), Package height: 12.8" (324 mm)