Philips logo

Philips Linea 3123731P1 Non-changeable bulb(s) LED 18 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143821
Info modified on:
17 Jun 2025, 04:40:43
Short summary description Philips Linea 3123731P1 Non-changeable bulb(s) LED 18 W:

Philips Linea 3123731P1, Surfaced, Rectangle, 1 bulb(s), Non-changeable bulb(s), 3000 K, White

Long summary description Philips Linea 3123731P1 Non-changeable bulb(s) LED 18 W:

Philips Linea 3123731P1. Mounting type: Surfaced, Shape: Rectangle. Number of bulbs: 1 bulb(s), Fitting/cap type: Non-changeable bulb(s), Color temperature (max): 3000 K, Luminous flux: 1800 lm, Bulb lifetime: 15000 h. International Protection (IP) code: IP20, Protection class: II, Suitable for indoor use, Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.