Philips logo

Philips Hue White 1740393P0 Smart pedestal/post lighting 9 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210588
Info modified on:
21 Apr 2025, 03:57:57
Philips 17403/93/P0 user manual (872 KB)
Short summary description Philips Hue White 1740393P0 Smart pedestal/post lighting 9 W:

Philips Hue White 1740393P0, Smart pedestal/post lighting, Anthracite, LED, Aluminum, Non-changeable bulb(s), Warm white

Long summary description Philips Hue White 1740393P0 Smart pedestal/post lighting 9 W:

Philips Hue White 1740393P0. Type: Smart pedestal/post lighting, Product color: Anthracite, Bulb type: LED. Energy efficiency class: F, Input voltage: Interall 220–240 , Bulb voltage: 230 V. Width: 5.59" (142 mm), Depth: 5.59" (142 mm), Height: 30.3" (770 mm). Package dimensions (WxDxH): 0.61 x 0.61 x 3.34" (15.5 x 15.5 x 84.8 mm), Package width: 6.1" (155 mm), Package depth: 6.1" (155 mm). Compatible bulb energy efficiency classes (old): A+, A++, B, C, D, E, Included bulb energy efficiency class (old): A+

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.