Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194314 data-sheets &
28646 brands
– register (free)
Outdoor Lighting
Philips myGarden 172894716 Outdoor spot lighting GU10 LED 2 W F
Philips myGarden 172894716 Outdoor spot lighting GU10 LED 2 W F
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Philips 17289/47/16
XML doc
Icecat LIVE: JS for Philips 17289/47/16
Icecat Live DOC
JSON product data for Philips 17289/47/16
JSON DOC
CSV product data for Philips 17289/47/16
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
myGarden
Product name:
Fresco Recessed light 4.6W
Article code:
17289/47/16
GTIN (EAN/UPC):
8718291502876
Category:
Outdoor Lighting
Icecat Product ID:
22202310
Data-sheet quality:
created/standardized by Icecat
Product views:
182130
Info modified on:
09 Dec 2025, 14:04:09
Philips 17289/47/16 user manual (1.4 MB)
Philips 17289/47/16 user manual (399 KB)
Product Brochure/Datasheet (384 KB)
Embed the product datasheet into your content.
XML product data for Philips 17289/47/16
XML doc
Icecat LIVE: JS for Philips 17289/47/16
Icecat Live DOC
JSON product data for Philips 17289/47/16
JSON DOC
CSV product data for Philips 17289/47/16
CSV DOC
Reasons to buy
Specs
Contact details
To access this product information you need to
upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE