Philips logo

Philips myGarden 1723730PN Outdoor wall lighting E27

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161737
Info modified on:
17 Jun 2025, 08:57:00
Philips 17237/30/PN user manual (479 KB)
Short summary description Philips myGarden 1723730PN Outdoor wall lighting E27:

Philips myGarden 1723730PN, Outdoor wall lighting, Black, Aluminum, Glass, IP44, I, Surfaced

Long summary description Philips myGarden 1723730PN Outdoor wall lighting E27:

Philips myGarden 1723730PN. Type: Outdoor wall lighting, Product color: Black, Housing material: Aluminum, Glass. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 60 W. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 9.76" (248 mm), Depth: 8.74" (222 mm), Length: 8.74" (222 mm). Quantity per pack: 1 pc(s), Package width: 9.37" (238 mm), Package depth: 10.6" (268 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.