Philips logo

Philips myGarden 162468716 Outdoor wall lighting E27 Fluorescent A

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168754
Info modified on:
21 May 2025, 03:46:38
Philips 16246/87/16 user manual (2.5 MB)
Short summary description Philips myGarden 162468716 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 162468716, Outdoor wall lighting, Gray, Aluminum, IP44, II, Smoke

Long summary description Philips myGarden 162468716 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 162468716. Type: Outdoor wall lighting, Product color: Gray, Housing material: Aluminum. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 50-60 Hz, AC input frequency: 50-60 Hz. Width: 5.31" (135 mm), Depth: 7.68" (195 mm), Length: 7.68" (195 mm). Quantity per pack: 1 pc(s), Package width: 8.27" (210 mm), Package depth: 8.27" (210 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.